Mountz, Inc. Box End Head 9mm 068694

Description
Box End Head 9mm for TBX-25
Datasheet
Description
Box End Head 9mm for TBX-25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Head 9mm - 068694 - Mountz, Inc.
San Jose, CA, United States
Box End Head 9mm
068694
Box End Head 9mm 068694
Box End Head 9mm for TBX-25

Box End Head 9mm for TBX-25

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068694
Product Name Box End Head 9mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details