Mountz, Inc. Open End Head 14mm 068680

Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Head 14mm - 068680 - Mountz, Inc.
San Jose, CA, United States
Open End Head 14mm
068680
Open End Head 14mm 068680
The wrench head is for attaching to the TBX-25 wrench.

The wrench head is for attaching to the TBX-25 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068680
Product Name Open End Head 14mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details