Mountz, Inc. 7/32" Open End Crowfoot Spanner 1/4 Hex x 3" Lg 061693

Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Suppliers

Company
Product
Description
Supplier Links
7/32
San Jose, CA, United States
7/32" Open End Crowfoot Spanner 1/4 Hex x 3" Lg
061693
7/32" Open End Crowfoot Spanner 1/4 Hex x 3" Lg 061693
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened.

    • Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used.
    • Use in combination with preset and adjustable hand torque screwdrivers.
    • Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur.
    • Ability to remove connectors without removing the adjacent cables.
    • Designed for small, tight fits.
    • Suitable for most standard sizes of all the major connector manufacturers.

The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 061693
Product Name 7/32" Open End Crowfoot Spanner 1/4 Hex x 3" Lg
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details