Mountz, Inc. TBIH Preset Break-Over Wrench - Red 068002-A

Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Datasheet
Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBIH Preset Break-Over Wrench - Red - 068002-A - Mountz, Inc.
San Jose, CA, United States
TBIH Preset Break-Over Wrench - Red
068002-A
TBIH Preset Break-Over Wrench - Red 068002-A
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque ranges from 25 ozf.in to 50 lbf.in. The break-over mechanism minimizes shock to assemblies. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. "Breaks-over" when preset torque is reached eliminating overtorquing. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for use in restricted spaces. Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with different head options like open end, box end, flare end, hex key end or a ratchet head. The slim wrench features a tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

  • Torque ranges from 25 ozf.in to 50 lbf.in.
  • The break-over mechanism minimizes shock to assemblies.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • "Breaks-over" when preset torque is reached eliminating overtorquing.
  • Six different colored aluminum handles allow for color-coding of specific torque values in production areas.
  • Small and lightweight. Ideal for use in restricted spaces.
  • Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed.

Note! Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068002-A
Product Name TBIH Preset Break-Over Wrench - Red
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details