Mountz, Inc. FGC-30A Preset Cam-Over Wrench 076569

Description
The FGC-30A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.
Description
The FGC-30A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

Suppliers

Company
Product
Description
Supplier Links
FGC-30A Preset Cam-Over Wrench - 076569 - Mountz, Inc.
San Jose, CA, United States
FGC-30A Preset Cam-Over Wrench
076569
FGC-30A Preset Cam-Over Wrench 076569
The FGC-30A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789). A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque. Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper. Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues Poka-yoke torque wrench prevents over-torque, as a click wrench cannot Error-proofing assembly process Safeguards against fastening failures Calibration life 2x ISO standards, unmatched by any wrench A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting A preset production torque wrench Tool is set to a designated torque value and the correct torque value is consistently applied Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Non-length dependent Non-strip ratchet head Wrench tightens in the CW direction only Coated corrosion-resistant stainless steel head Anodized aluminum handle Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury Two-year unlimited warranty Lifetime guarantee against manufacturing defects Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

The FGC-30A is next-generation cam-over wrench by Mountz Torque. When under- or over-torquing puts your products at risk, the FGC wrench delivers the accuracy you need. Safeguarding against fastening failures, the poka-yoke torque wrench prevents over-torque. Implementing this error-proofing wrench removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz FGC tools stay in calibration 2X longer than the most stringent industry standard (ISO 6789).
A click wrench is not a 100 % process safe and is often susceptible to over-torque results. A click wrench does not physically prevent an operator from applying additional force, he/she can unknowingly generate over-torque.
Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.

  • Selecting the proper torque wrench for your application: View Click vs Cam-Over Wrench diagram
  • Wrench Mechanism Technology: View Click vs Cam-Over Wrench diagram

The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

    • Cam-over technology ensures correct torque is applied and eliminates fastener breakage issues
    • Poka-yoke torque wrench prevents over-torque, as a click wrench cannot
    • Error-proofing assembly process
    • Safeguards against fastening failures
    • Calibration life 2x ISO standards, unmatched by any wrench
    • A preset wrench ideal for fastening applications where operators repeatedly assemble parts at the same torque setting
    • A preset production torque wrench
    • Tool is set to a designated torque value and the correct torque value is consistently applied
    • Internal locking mechanism prevents incidental torque setting changes and ensures fastening precision and repeatability
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer
    • Non-length dependent
    • Non-strip ratchet head
    • Wrench tightens in the CW direction only
    • Coated corrosion-resistant stainless steel head
    • Anodized aluminum handle
    • Ergonomic cushion grip reduces discomfort, fatigue, and risk of injury
    • Two-year unlimited warranty
    • Lifetime guarantee against manufacturing defects
    • Learn the error-proofing benefits of upgrading from a click wrench to a cam-over torque wrench in our "Click vs Cam-Over Wrench Technology" white paper.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 076569
Product Name FGC-30A Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details