Mountz, Inc. TBIH Preset Break-Over Wrench - Silver 067999-A

Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, flare end, hex key end, or a ratchet head. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. The TBIH breaks over once it achieves its preset torque setting, signaling the operator to stop applying torque to the fastener or bolt. The wrench improves the fastening process by reducing either over or under-tightening risk. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque limiting wrench improves control of the tightening process. Reduces the risk of both over and under-tightening. The break-over mechanism provides a visual indicator of achieving torque setting. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Delivers repeatability, traceability and precision for tightening applications. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for fastening applications with limited space. Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head). Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Datasheet
Description
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, flare end, hex key end, or a ratchet head. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. The TBIH breaks over once it achieves its preset torque setting, signaling the operator to stop applying torque to the fastener or bolt. The wrench improves the fastening process by reducing either over or under-tightening risk. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque limiting wrench improves control of the tightening process. Reduces the risk of both over and under-tightening. The break-over mechanism provides a visual indicator of achieving torque setting. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Delivers repeatability, traceability and precision for tightening applications. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for fastening applications with limited space. Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head). Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TBIH Preset Break-Over Wrench - Silver - 067999-A - Mountz, Inc.
San Jose, CA, United States
TBIH Preset Break-Over Wrench - Silver
067999-A
TBIH Preset Break-Over Wrench - Silver 067999-A
The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, flare end, hex key end, or a ratchet head. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting. The TBIH breaks over once it achieves its preset torque setting, signaling the operator to stop applying torque to the fastener or bolt. The wrench improves the fastening process by reducing either over or under-tightening risk. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Torque limiting wrench improves control of the tightening process. Reduces the risk of both over and under-tightening. The break-over mechanism provides a visual indicator of achieving torque setting. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Delivers repeatability, traceability and precision for tightening applications. Six different colored aluminum handles allow for color-coding of specific torque values in production areas. Small and lightweight. Ideal for fastening applications with limited space. Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head). Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed. Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

The TBIH is a small torque wrench ideal for applications with limited space. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, flare end, hex key end, or a ratchet head. Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting.
The TBIH breaks over once it achieves its preset torque setting, signaling the operator to stop applying torque to the fastener or bolt. The wrench improves the fastening process by reducing either over or under-tightening risk.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • Torque limiting wrench improves control of the tightening process.
    • Reduces the risk of both over and under-tightening.
    • The break-over mechanism provides a visual indicator of achieving torque setting.
    • Preset torque wrench improves productivity by consistently applying the correct torque value to each fastener. The preset wrench is ideal for fastening applications where operators repeatedly assemble parts at the same torque setting
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • Delivers repeatability, traceability and precision for tightening applications.
    • Six different colored aluminum handles allow for color-coding of specific torque values in production areas.
    • Small and lightweight. Ideal for fastening applications with limited space.
    • Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head).
    • Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed.

Torque is easily adjusted by removing the cap and turning the adjustment screw with the 3/16” Hex Key (supplied). Then verify torque output using a torque analyzer.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 067999-A
Product Name TBIH Preset Break-Over Wrench - Silver
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 1252979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.8661 inch (22 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details