Mountz, Inc. 19mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066109

Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Datasheet
Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19mm Open End Crowfoot Spanner 1/4 Hex x 5
San Jose, CA, United States
19mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
066109
19mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066109
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened.

    • Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used.
    • Use in combination with preset and adjustable hand torque screwdrivers.
    • Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur.
    • Ability to remove connectors without removing the adjacent cables.
    • Designed for small, tight fits.
    • Suitable for most standard sizes of all the major connector manufacturers.

The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 066109
Product Name 19mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details