Mountz, Inc. Open End Head 7mm 068673

Description
Open End Head 7mm for TBX-25
Datasheet
Description
Open End Head 7mm for TBX-25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Head 7mm - 068673 - Mountz, Inc.
San Jose, CA, United States
Open End Head 7mm
068673
Open End Head 7mm 068673
Open End Head 7mm for TBX-25

Open End Head 7mm for TBX-25

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068673
Product Name Open End Head 7mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details