Mountz, Inc. MTBN2 Preset Break-Over Wrench 020314

Description
The MTBN2 is a preset production torque wrench with flexibility to adapt to different fastening applications as it is compatible with different head options. The unique break-over mechanism, provides an operator ample time to react once the target torque is reached and to stop applying any additional force to the fastener. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double positive torque adjustment locking system to prevent tampering. Compact and well-balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN2 is ESD compliant.
Description
The MTBN2 is a preset production torque wrench with flexibility to adapt to different fastening applications as it is compatible with different head options. The unique break-over mechanism, provides an operator ample time to react once the target torque is reached and to stop applying any additional force to the fastener. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double positive torque adjustment locking system to prevent tampering. Compact and well-balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN2 is ESD compliant.

Suppliers

Company
Product
Description
Supplier Links
MTBN2 Preset Break-Over Wrench - 020314 - Mountz, Inc.
San Jose, CA, United States
MTBN2 Preset Break-Over Wrench
020314
MTBN2 Preset Break-Over Wrench 020314
The MTBN2 is a preset production torque wrench with flexibility to adapt to different fastening applications as it is compatible with different head options. The unique break-over mechanism, provides an operator ample time to react once the target torque is reached and to stop applying any additional force to the fastener. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double positive torque adjustment locking system to prevent tampering. Compact and well-balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN2 is ESD compliant.

The MTBN2 is a preset production torque wrench with flexibility to adapt to different fastening applications as it is compatible with different head options. The unique break-over mechanism, provides an operator ample time to react once the target torque is reached and to stop applying any additional force to the fastener. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting).

    • A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically.
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
    • All models are fitted with a double positive torque adjustment locking system to prevent tampering.
    • Compact and well-balanced. Ideal for use in restricted areas.
    • Interchangeable Heads for all models are available.
    • MTBN2 is ESD compliant.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020314
Product Name MTBN2 Preset Break-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 2464336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Hex
Drive Size 0.5000 inch (12.7 mm)
View Details