Mountz, Inc. TSN55 Preset Cam-Over Wrench 020251

Description
The TSN55 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
Description
The TSN55 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.

Suppliers

Company
Product
Description
Supplier Links
TSN55 Preset Cam-Over Wrench - 020251 - Mountz, Inc.
San Jose, CA, United States
TSN55 Preset Cam-Over Wrench
020251
TSN55 Preset Cam-Over Wrench 020251
The TSN55 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.

The TSN55 cam-over wrench product has been discontinued. You can access supporting product information from this page.

  • A preset production torque wrench.
  • The wrench slips free when preset torque is reached, thus eliminating over-torquing.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Non-length dependent.
  • Fully-supported non-strip ratchet head.
  • Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip.
  • Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020251
Product Name TSN55 Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details