Mountz, Inc. BDS160 Dial Torque Wrench 020112

Description
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.
Datasheet
Description
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BDS160 Dial Torque Wrench - 020112 - Mountz, Inc.
San Jose, CA, United States
BDS160 Dial Torque Wrench
020112
BDS160 Dial Torque Wrench 020112
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.

A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque:
  • Memory and fine main pointers provide accurate readings
  • An exclusive, built-in ratchet mechanism
  • Standard double-ended spindle ratchet mechanism allows for left handed torque applications.
  • Mechanical stop with overload protection up to 125% of full scale
  • Recessed dials to minimize breakage
  • Easy identification and tracking with clearly-labeled model and serial numbers
  • Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage.
  • Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications
  • Dual scale in American and S.I. units. Single scale models available upon request
  • Attractive abrasive-resistant finish for improved identification and lifespan.
  • These wrenches are essential tools for both measuring torque and tightening screws.

ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020112
Product Name BDS160 Dial Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 1252999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Rectangular
View Details