Mountz, Inc. Open End Head 15mm 068624

Description
The wrench head is for attaching to the TBX-12 wrench.
Description
The wrench head is for attaching to the TBX-12 wrench.

Suppliers

Company
Product
Description
Supplier Links
Open End Head 15mm - 068624 - Mountz, Inc.
San Jose, CA, United States
Open End Head 15mm
068624
Open End Head 15mm 068624
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068624
Product Name Open End Head 15mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details