Mountz, Inc. EPT250i-A Adjustable Click Wrench 280034

Description
The EPT250i-A adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet
Description
The EPT250i-A adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPT250i-A Adjustable Click Wrench - 280034 - Mountz, Inc.
San Jose, CA, United States
EPT250i-A Adjustable Click Wrench
280034
EPT250i-A Adjustable Click Wrench 280034
The EPT250i-A adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance, or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

The EPT250i-A adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Adjustable torque wrench with a square drive. Bi-directional ratchet head.
  • External dual scale (American & S.I.) Graduation collar on the torque handle.
  • Easy to read laser marked scale.
  • Crafted with a strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet.
  • Positive lock with spring-loaded pull-down ring.
  • Positive click can be heard and felt when torque is reached.
  • This adjustable click wrench is ideal for field service, maintenance, or production environments.

Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280034
Product Name EPT250i-A Adjustable Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1252971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details