Mountz, Inc. EPT75F Adjustable Click Wrench 280035

Description
The adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high quality materials to ensure low repair frequency and less repair costs The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet
Description
The adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high quality materials to ensure low repair frequency and less repair costs The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPT75F Adjustable Click Wrench - 280035 - Mountz, Inc.
San Jose, CA, United States
EPT75F Adjustable Click Wrench
280035
EPT75F Adjustable Click Wrench 280035
The adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high quality materials to ensure low repair frequency and less repair costs The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive click can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

The adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high quality materials to ensure low repair frequency and less repair costs
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Adjustable torque wrench with a square drive. Bi-directional ratchet head.
  • External dual scale (American & S.I.) Graduation collar on the torque handle.
  • Easy to read laser marked scale.
  • Crafted with a strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet
  • Positive lock with spring-loaded pull-down ring.
  • Positive click can be heard and felt when torque is reached.
  • This adjustable click wrench is ideal for field service, maintenance or production environments.

Note! After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280035
Product Name EPT75F Adjustable Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details