Mountz, Inc. 290134 290134

Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet
Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
290134 - 290134 - Mountz, Inc.
San Jose, CA, United States
290134
290134
290134 290134
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries

The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached.
Accuracy +/- 3% of reading CCW , +/- 1 digit

  • Designed for daily screw tightening production environment.
  • Program pre-set torque.
  • Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached.
  • Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m
  • Heavy duty bi-directional ratchet head.
  • Operating mode: Peak
  • Holds “Peak” torque readings for 15 seconds.
  • Large LCD screen for high visibility.
  • Lightly knurled non-slip grip.
  • Four-digit display.
  • Battery operation.

Uses standard AAA batteries

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 290134
Product Name 290134
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details