Mountz, Inc. Hex Key Head 5mm 068654

Description
The wrench head is for attaching to the TBX-12 wrench.
Description
The wrench head is for attaching to the TBX-12 wrench.

Suppliers

Company
Product
Description
Supplier Links
Hex Key Head 5mm - 068654 - Mountz, Inc.
San Jose, CA, United States
Hex Key Head 5mm
068654
Hex Key Head 5mm 068654
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068654
Product Name Hex Key Head 5mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details