Mountz, Inc. 8mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066116

Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.
Description
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Suppliers

Company
Product
Description
Supplier Links
8mm Open End Crowfoot Spanner 1/4 Hex x 5
San Jose, CA, United States
8mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
066116
8mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg 066116
The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur. Ability to remove connectors without removing the adjacent cables. Designed for small, tight fits. Suitable for most standard sizes of all the major connector manufacturers. The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

The correct tightening of RF, COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies. Improve control of the fastening process by reducing the risk of a connector from being under and overtightened.

    • Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used.
    • Use in combination with preset and adjustable hand torque screwdrivers.
    • Accurately tightening RF, COAX and SMA connectors with torque screwdrivers. Ensures over or under torque does not occur.
    • Ability to remove connectors without removing the adjacent cables.
    • Designed for small, tight fits.
    • Suitable for most standard sizes of all the major connector manufacturers.

The spanner connects to torque screwdrivers that have a 1/4" F/Hex drive.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 066116
Product Name 8mm Open End Crowfoot Spanner 1/4 Hex x 5" Lg
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 575633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.2500 inch (6.35 mm)
View Details