Mountz, Inc. 19mm Open End Hd 8mm Spigot 023036

Description
The 19mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
Description
The 19mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
19mm Open End Hd 8mm Spigot - 023036 - Mountz, Inc.
San Jose, CA, United States
19mm Open End Hd 8mm Spigot
023036
19mm Open End Hd 8mm Spigot 023036
The 19mm open end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

The 19mm open end wrench head fitting is designed to fit the ATB break-over wrenches.

    • For ATB break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 023036
Product Name 19mm Open End Hd 8mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details