Mountz, Inc. Box End Head 7mm 068631

Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Head 7mm - 068631 - Mountz, Inc.
San Jose, CA, United States
Box End Head 7mm
068631
Box End Head 7mm 068631
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068631
Product Name Box End Head 7mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details