Mountz, Inc. IPT 36 Preset Click Wrench 280042

Description
The IPT 36 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet
Description
The IPT 36 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IPT 36 Preset Click Wrench - 280042 - Mountz, Inc.
San Jose, CA, United States
IPT 36 Preset Click Wrench
280042
IPT 36 Preset Click Wrench 280042
The IPT 36 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

The IPT 36 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Preset click wrench with a square drive. Bi-directional ratchet head.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately).
  • Crafted with strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet.
  • Positive click can be heard and felt when torque is reached.

The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280042
Product Name IPT 36 Preset Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details