Mountz, Inc. TBX-12 ESD Break-Over Wrench 076818

Description
Designed to tighten various types of fasteners accurately, the TBX-12 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, hex key end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications ESD compliant Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).
Description
Designed to tighten various types of fasteners accurately, the TBX-12 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, hex key end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications ESD compliant Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).

Suppliers

Company
Product
Description
Supplier Links
TBX-12 ESD Break-Over Wrench - 076818 - Mountz, Inc.
San Jose, CA, United States
TBX-12 ESD Break-Over Wrench
076818
TBX-12 ESD Break-Over Wrench 076818
Designed to tighten various types of fasteners accurately, the TBX-12 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, hex key end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications ESD compliant Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).

Designed to tighten various types of fasteners accurately, the TBX-12 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, hex key end, or a ratchet head.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

    • Torque limiting wrench improves control of the tightening process
    • Reduces the risk of both over and under-tightening.
    • Break-over mechanism provides a visual indicator of achieving torque setting
    • Calibration life 4x ISO standards
    • Preset wrench ensures that the correct torque value is consistently applied to each fastener
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer
    • Delivers repeatability, traceability and precision for tightening applications
    • ESD compliant
    • Interchangeable end fitting design—selectable head types and sizes (open end, box head, hex key, fixed square drive heads and ratchet head)
    • Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed

TBX model operates in a single direction (clockwise).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 076818
Product Name TBX-12 ESD Break-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details