Mountz, Inc. EPT250i-D Adjustable Click Wrench 280033

Description
The EPT250i-D adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet
Description
The EPT250i-D adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPT250i-D Adjustable Click Wrench - 280033 - Mountz, Inc.
San Jose, CA, United States
EPT250i-D Adjustable Click Wrench
280033
EPT250i-D Adjustable Click Wrench 280033
The EPT250i-D adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Adjustable torque wrench with a square drive. Bi-directional ratchet head. External dual scale (American & S.I.) Graduation collar on the torque handle. Easy to read laser marked scale. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet Positive lock with spring-loaded pull-down ring. Positive clicks can be heard and felt when torque is reached. This adjustable click wrench is ideal for field service, maintenance or production environments. After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

The EPT250i-D adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial fastening applications. Our EPT adjustable click torque wrench is built with high-quality materials to ensure low repair frequency and less repair costs.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Adjustable torque wrench with a square drive. Bi-directional ratchet head.
  • External dual scale (American & S.I.) Graduation collar on the torque handle.
  • Easy to read laser marked scale.
  • Crafted with a strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet
  • Positive lock with spring-loaded pull-down ring.
  • Positive clicks can be heard and felt when torque is reached.
  • This adjustable click wrench is ideal for field service, maintenance or production environments.

After being used, adjustable click torque wrenches should be turned back to minimum scale value. This helps to preserve the springs and ensures a longer product life cycle with high precision.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280033
Product Name EPT250i-D Adjustable Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details