Mountz, Inc. ADS40 Dial Torque Wrench 020106

Description
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD-compliance on all ADS models Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.
Datasheet
Description
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD-compliance on all ADS models Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS40 Dial Torque Wrench - 020106 - Mountz, Inc.
San Jose, CA, United States
ADS40 Dial Torque Wrench
020106
ADS40 Dial Torque Wrench 020106
A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque: Memory and fine main pointers provide accurate readings An exclusive, built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD-compliance on all ADS models Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Single scale models available upon request Attractive abrasive-resistant finish for improved identification and lifespan. These wrenches are essential tools for both measuring torque and tightening screws. ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.

A dial torque wrench is an essential tool in torque measurement, as it provides quality control in regards to monitoring and verifying torque. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Accurate torque measurement is crucial to ensure proper mechanical operations. Our innovative dial type torque wrenches offer many features to simplify measuring torque:
  • Memory and fine main pointers provide accurate readings
  • An exclusive, built-in ratchet mechanism
  • Standard double-ended spindle ratchet mechanism allows for left handed torque applications.
  • Mechanical stop with overload protection up to 125% of full scale
  • Recessed dials to minimize breakage
  • Easy identification and tracking with clearly-labeled model and serial numbers
  • ESD-compliance on all ADS models
  • Our dial torque wrenches are designed with a unique, recessed dial, which helps to minimize display damage.
  • Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications
  • Dual scale in American and S.I. units. Single scale models available upon request
  • Attractive abrasive-resistant finish for improved identification and lifespan.
  • These wrenches are essential tools for both measuring torque and tightening screws.

ADS and BDS models are supplied with a protective case. All light Signal Wrenches use standard size batteries.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020106
Product Name ADS40 Dial Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details