Mountz, Inc. 21mm Open End Hd 16mm Spigot 040421

Description
The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Description
The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

Suppliers

Company
Product
Description
Supplier Links
21mm Open End Hd 16mm Spigot - 040421 - Mountz, Inc.
San Jose, CA, United States
21mm Open End Hd 16mm Spigot
040421
21mm Open End Hd 16mm Spigot 040421
The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

The 21mm open end wrench head fitting is designed to fit 16mm spigot end wrenches

    • For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 040421
Product Name 21mm Open End Hd 16mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details