Mountz, Inc. Open End Head 10mm 068676

Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Head 10mm - 068676 - Mountz, Inc.
San Jose, CA, United States
Open End Head 10mm
068676
Open End Head 10mm 068676
The wrench head is for attaching to the TBX-25 wrench.

The wrench head is for attaching to the TBX-25 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068676
Product Name Open End Head 10mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Triple Square Impact Socket TSIS - 23-26908-9900 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Distribution Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 7.75 inch (197 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details