Mountz, Inc. Open End Head 11mm 068677

Description
The wrench head is for attaching to the TBX-25 wrench.
Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet
Datasheet Summary
Powered by GS/AI

The Open End Head 11mm, part number 068677, is designed for use with the Mountz TBX-25 wrench. This head allows for the attachment of various fasteners, providing versatility in fastening applications. The interchangeable design facilitates the selection of different head types and sizes, enhancing the tool's adaptability for various tasks. The quality construction ensures durability and reliability, making it suitable for industries where precision and process control are critical. This product is part of a series known for its consistent performance and extended calibration life, which is four times longer than ISO standards.

Datasheet Summary
Powered by GS/AI

The Open End Head 11mm, part number 068677, is designed for use with the Mountz TBX-25 wrench. This head allows for the attachment of various fasteners, providing versatility in fastening applications. The interchangeable design facilitates the selection of different head types and sizes, enhancing the tool's adaptability for various tasks. The quality construction ensures durability and reliability, making it suitable for industries where precision and process control are critical. This product is part of a series known for its consistent performance and extended calibration life, which is four times longer than ISO standards.

Suppliers

Company
Product
Description
Supplier Links
Open End Head 11mm - 068677 - Mountz, Inc.
San Jose, CA, United States
Open End Head 11mm
068677
Open End Head 11mm 068677
The wrench head is for attaching to the TBX-25 wrench.

The wrench head is for attaching to the TBX-25 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068677
Product Name Open End Head 11mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details