Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WRENCHES
MOUNTZ, INC.
068627 -- BOX END HEAD 5/16
Mountz, Inc.
Box End Head 5/16
068627
Description
The wrench head is for attaching to the TBX-12 wrench.
Mountz, Inc.
Done
Datasheet
Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mountz, Inc.
San Jose, CA, United States
Box End Head 5/16
068627
Box End Head 5/16
068627
The wrench head is for attaching to the TBX-12 wrench.
The wrench head is for attaching to the TBX-12 wrench.
Supplier's Site
Datasheet
Technical Specifications
Mountz, Inc.
Product Category
Wrenches
Product Number
068627
Product Name
Box End Head 5/16
Type
Torque
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
TORQUE WR N-TYPE/20.6MM/8IN.LB
TRQ-N20.6-8
Specs
Type
Torque
View Details
Kuriyama of America, Inc.
3 in. Size Spanner Wrench|Master File
SW300
Specs
Type
Spanner Wrench
Drive Size
3 inch (76.2 mm)
Wrench Weight
0.9900 lbs (0.4490 kg)
View Details
Lowell Corporation
Socket Wrench
Model 52
Specs
Type
Socket
Drive Size
0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length
15 inch (381 mm)
View Details
Petersen Products Co.
Wrench For Remote Placement Expander Plug, 18" Long
148-3018
Specs
Wrench Length
18 inch (457 mm)
View Details