Mountz, Inc. 1 1/16 Box Hd 16mm Spigot 040308

Description
The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Description
The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

Suppliers

Company
Product
Description
Supplier Links
1 1/16 Box Hd 16mm Spigot - 040308 - Mountz, Inc.
San Jose, CA, United States
1 1/16 Box Hd 16mm Spigot
040308
1 1/16 Box Hd 16mm Spigot 040308
The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

The 1 1/16" box end wrench head fitting is designed to fit 16mm spigot end wrenches

    • For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 040308
Product Name 1 1/16 Box Hd 16mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details