Mountz, Inc. TSN125 Preset Cam-Over Wrench 020252

Description
The TSN125 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
Description
The TSN125 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.

Suppliers

Company
Product
Description
Supplier Links
TSN125 Preset Cam-Over Wrench - 020252 - Mountz, Inc.
San Jose, CA, United States
TSN125 Preset Cam-Over Wrench
020252
TSN125 Preset Cam-Over Wrench 020252
The TSN125 cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.

The TSN125 cam-over wrench product has been discontinued. You can access supporting product information from this page.

  • A preset production torque wrench.
  • The wrench slips free when preset torque is reached, thus eliminating over-torquing.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Non-length dependent.
  • Fully-supported non-strip ratchet head.
  • Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip.
  • Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020252
Product Name TSN125 Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details