Mountz, Inc. Open End Head 11mm 068620

Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Head 11mm - 068620 - Mountz, Inc.
San Jose, CA, United States
Open End Head 11mm
068620
Open End Head 11mm 068620
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068620
Product Name Open End Head 11mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details