Mountz, Inc. TSN25D Preset Cam-Over Wrench 020250

Description
The TSN25D cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).
Description
The TSN25D cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).

Suppliers

Company
Product
Description
Supplier Links
TSN25D Preset Cam-Over Wrench - 020250 - Mountz, Inc.
San Jose, CA, United States
TSN25D Preset Cam-Over Wrench
020250
TSN25D Preset Cam-Over Wrench 020250
The TSN25D cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).

The TSN25D cam-over wrench product has been discontinued. You can access supporting product information from this page.

  • A preset production torque wrench.
  • The wrench slips free when preset torque is reached, thus eliminating over-torquing.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Non-length dependent.
  • Fully-supported non-strip ratchet head.
  • Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip.
  • Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
  • ESD compliant (TSN25 models only).
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020250
Product Name TSN25D Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details