Mountz, Inc. Open End Head 8mm 068674

Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-25 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Head 8mm - 068674 - Mountz, Inc.
San Jose, CA, United States
Open End Head 8mm
068674
Open End Head 8mm 068674
The wrench head is for attaching to the TBX-25 wrench.

The wrench head is for attaching to the TBX-25 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068674
Product Name Open End Head 8mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Torque Wrenches - 1750902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details