Mountz, Inc. TSN25A Preset Cam-Over Wrench 020249

Description
The TSN25A cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).
Description
The TSN25A cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).

Suppliers

Company
Product
Description
Supplier Links
TSN25A Preset Cam-Over Wrench - 020249 - Mountz, Inc.
San Jose, CA, United States
TSN25A Preset Cam-Over Wrench
020249
TSN25A Preset Cam-Over Wrench 020249
The TSN25A cam-over wrench product has been discontinued. You can access supporting product information from this page. A preset production torque wrench. The wrench slips free when preset torque is reached, thus eliminating over-torquing. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Non-length dependent. Fully-supported non-strip ratchet head. Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip. Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering. ESD compliant (TSN25 models only).

The TSN25A cam-over wrench product has been discontinued. You can access supporting product information from this page.

  • A preset production torque wrench.
  • The wrench slips free when preset torque is reached, thus eliminating over-torquing.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • Non-length dependent.
  • Fully-supported non-strip ratchet head.
  • Strong corrosion-resistant stainless steel head, protective coated handle, and non-slip rubber grip.
  • Features a mechanical torque adjustment locking device (M-TALD). An auto-locking single key operation prevents tampering.
  • ESD compliant (TSN25 models only).
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020249
Product Name TSN25A Preset Cam-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Triple Square Transmission Impact Socket TRTSIS - 21-T8T29-Q100 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Transmission Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 10.38 inch (264 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details