Mountz, Inc. Box End Head 10mm 068634

Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet
Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Head 10mm - 068634 - Mountz, Inc.
San Jose, CA, United States
Box End Head 10mm
068634
Box End Head 10mm 068634
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068634
Product Name Box End Head 10mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details