Mountz, Inc. 25mm Box Hd 8mm Spigot 023082

Description
The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.
Description
The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

Suppliers

Company
Product
Description
Supplier Links
25mm Box Hd 8mm Spigot - 023082 - Mountz, Inc.
San Jose, CA, United States
25mm Box Hd 8mm Spigot
023082
25mm Box Hd 8mm Spigot 023082
The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches. For ATB break-over wrenches.

The 25mm box end wrench head fitting is designed to fit the ATB break-over wrenches.

    • For ATB break-over wrenches.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 023082
Product Name 25mm Box Hd 8mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details