Mountz, Inc. IPT 18 Preset Click Wrench 280041

Description
The IPT 18 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost-effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high-quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet
Description
The IPT 18 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost-effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high-quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IPT 18 Preset Click Wrench - 280041 - Mountz, Inc.
San Jose, CA, United States
IPT 18 Preset Click Wrench
280041
IPT 18 Preset Click Wrench 280041
The IPT 18 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost-effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high-quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

The IPT 18 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost-effective click wrench is durable and robust for a wide variety of industrial fastening applications. The torque wrench features a ratcheting head style and is built with high-quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Preset click wrench with a square drive. Bi-directional ratchet head.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires Torque Adjusting Key (sold separately).
  • Crafted with strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet.
  • Positive click can be heard and felt when torque is reached.

The IPT Torque Adjusting Set Key is required to adjust the internal torque setting for models: IPT 18 - IPT 250 models.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280041
Product Name IPT 18 Preset Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.6299 inch (16 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details