Mountz, Inc. IPT 369 Preset Click Wrench 280047

Description
The IPT 369 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial bolting applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires a 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. A 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369.
Description
The IPT 369 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial bolting applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires a 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. A 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369.
Datasheet
Datasheet Summary
Powered by GS/AI

The IPT 369 Preset Click Wrench from Mountz, Inc. is designed for industrial fastening applications, providing a reliable and consistent torque application. It features a tamper-proof internal adjustment system, requiring a torque analyzer for presetting, and does not have an external adjustment scale. The wrench is constructed with a robust steel shaft that offers high corrosion resistance and includes a lightly knurled non-slip grip for ease of use. It has a bi-directional ratchet head with 48 teeth and provides a positive click feedback when the desired torque is reached. The tool is certified to meet ISO 6789 standards, ensuring accuracy within +/- 4% of the indicated setting. The IPT 369 has a torque range of 73.8 to 369 lbf.ft (100 to 500 N.m) and a 3/4" square drive.

Datasheet Summary
Powered by GS/AI

The IPT 369 Preset Click Wrench from Mountz, Inc. is designed for industrial fastening applications, providing a reliable and consistent torque application. It features a tamper-proof internal adjustment system, requiring a torque analyzer for presetting, and does not have an external adjustment scale. The wrench is constructed with a robust steel shaft that offers high corrosion resistance and includes a lightly knurled non-slip grip for ease of use. It has a bi-directional ratchet head with 48 teeth and provides a positive click feedback when the desired torque is reached. The tool is certified to meet ISO 6789 standards, ensuring accuracy within +/- 4% of the indicated setting. The IPT 369 has a torque range of 73.8 to 369 lbf.ft (100 to 500 N.m) and a 3/4" square drive.

Suppliers

Company
Product
Description
Supplier Links
IPT 369 Preset Click Wrench - 280047 - Mountz, Inc.
San Jose, CA, United States
IPT 369 Preset Click Wrench
280047
IPT 369 Preset Click Wrench 280047
The IPT 369 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial bolting applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Durable and robust for industrial fastening applications. Preset click wrench with a square drive. Bi-directional ratchet head. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires a 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369. Crafted with a strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. A 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369.

The IPT 369 is a preset click wrench (internally adjustable) that ensures a reliable tightening process. A preset click wrench securely prevents an operator from either incidentally or intentionally tamper with a tool's torque setting. The cost effective click wrench is durable and robust for a wide variety of industrial bolting applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Durable and robust for industrial fastening applications.
  • Preset click wrench with a square drive. Bi-directional ratchet head.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Requires a 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369.
  • Crafted with a strong steel shaft with high corrosion resistance.
  • Lightly knurled non-slip grip.
  • 48 tooth ratchet.
  • Positive click can be heard and felt when torque is reached.

A 3mm allen key, extension bar and a ratchet wrench or handle are needed to adjust the internal torque setting for IPT 369.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 280047
Product Name IPT 369 Preset Click Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 2823998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details