Mountz, Inc. 290131 290131

Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet
Description
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
290131 - 290131 - Mountz, Inc.
San Jose, CA, United States
290131
290131
290131 290131
The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached. Accuracy +/- 3% of reading CCW , +/- 1 digit Designed for daily screw tightening production environment. Program pre-set torque. Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached. Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m Heavy duty bi-directional ratchet head. Operating mode: Peak Holds “Peak” torque readings for 15 seconds. Large LCD screen for high visibility. Lightly knurled non-slip grip. Four-digit display. Battery operation. Uses standard AAA batteries

The MTWD is a digital wrench designed for daily fastening applications in a production environment. The electronic wrench comes with technology-assisted precision, sporting a digital display of torque readings, plus visual, acoustic and sensory signals that alert an operator once the pre-set torque is reached.
Accuracy +/- 3% of reading CCW , +/- 1 digit

  • Designed for daily screw tightening production environment.
  • Program pre-set torque.
  • Visual, acoustic and sensory signal (handle vibrates) when the set torque is reached.
  • Four units of torque measurement available: N.m, lbf.ft, lbf.in, kgf.m
  • Heavy duty bi-directional ratchet head.
  • Operating mode: Peak
  • Holds “Peak” torque readings for 15 seconds.
  • Large LCD screen for high visibility.
  • Lightly knurled non-slip grip.
  • Four-digit display.
  • Battery operation.

Uses standard AAA batteries

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 290131
Product Name 290131
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1252458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details