Mountz, Inc. TBX-25 Break-Over Wrench 076816

Description
Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications Interchangeable end fitting design—selectable head types and sizes (open end, box head and ratchet heads) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).
Description
Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications Interchangeable end fitting design—selectable head types and sizes (open end, box head and ratchet heads) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).

Suppliers

Company
Product
Description
Supplier Links
TBX-25 Break-Over Wrench - 076816 - Mountz, Inc.
San Jose, CA, United States
TBX-25 Break-Over Wrench
076816
TBX-25 Break-Over Wrench 076816
Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, or a ratchet head. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening. Break-over mechanism provides a visual indicator of achieving torque setting Calibration life 4x ISO standards Preset wrench ensures that the correct torque value is consistently applied to each fastener Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer Delivers repeatability, traceability and precision for tightening applications Interchangeable end fitting design—selectable head types and sizes (open end, box head and ratchet heads) Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed TBX model operates in a single direction (clockwise).

Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to react once the target torque is achieved and stop applying additional force to the fastener. Our break-over technology increases the consistency of torque delivered and joint reliability. The flexible preset wrench can adapt to different fastening applications as it is compatible with varying head options like an open end, box end, or a ratchet head.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

    • Torque limiting wrench improves control of the tightening process
    • Reduces the risk of both over and under-tightening.
    • Break-over mechanism provides a visual indicator of achieving torque setting
    • Calibration life 4x ISO standards
    • Preset wrench ensures that the correct torque value is consistently applied to each fastener
    • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer
    • Delivers repeatability, traceability and precision for tightening applications
    • Interchangeable end fitting design—selectable head types and sizes (open end, box head and ratchet heads)
    • Interchangeable heads are manufactured with a common centerline so the torque setting remains the same when head sizes are changed

TBX model operates in a single direction (clockwise).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 076816
Product Name TBX-25 Break-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Torque Wrenches - 575649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details