Mountz, Inc. Datasheets for Force and Torque Instruments

Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more

Product Name Notes
collapsible arms capable of holding the weight of a power tool. They have swivel joints which allow them free range of motion within the radius of their arm. Telescopic arms...
Eliminate product rework and warranties by adding another layer of error-proofing to the manufacturing line. In many assemblies, tightening fasteners in the correct sequence is what ensures the reliability of...
EZ-TorQ digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability of the...
EZ-TorQ II 150I digital torque tester features a built-in transducer. The easy-to-use torque analyzer is ideal for all small hand tools & non-impacting power tools. The small size and portability...
The DPC-Touch Posi-Control device works in conjunction with the position control torque arm. Together the two units are an error-proofing system that detects and eliminates costly screw-fastening errors during the...
The ergonomic torque arms absorb the torque reaction emitted from power tools. Telescopic tool arms are mounted, collapsible arms capable of holding the weight of a power tool. They have...
The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the...
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross threading, by securely clasping the...
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. The ergonomic torque arm prevents side load and cross-threading, by securely clasping the electric...
The EZ-Glider torque arms are designed to improve production and quality control during the assembly process. With the ability to bend like an elbow, the torque arm provides agility to...
The EZ-Slider torque arm is crafted with a lightweight durable carbon fiber, the arm offers X & Y axis mobility. It provides the freedom to travel side-to-side and up &
The EZ-TorQ III 100i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and...
The EZ-TorQ III 10i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and...
The EZ-TorQ III 150i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and...
The EZ-TorQ III 300i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and...
The EZ-TorQ III 50i torque tester makes torque control easier and more available across every aspect of the line from the calibration lab to the assembly station. Highly portable and...
The HDC35i controller operates with only the PHD35N, PHD50N, PHD100N & HD100N electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start...
The HDC40i controller operates with only the HD150, HD220 & HD450 electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options.
The MDC controller operates with only the MD-Series electric screwdrivers. It is a single tool controller that offers programmable speed, angle, auto reverse and soft start options. I/O interface for...
The MTP 10 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full...
The MTS 130 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full...
The MTS 35 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full...
The MTS 400 dial torque analyzer product has been discontinued. You can access supporting product information from this page. Accuracy ± 2% of reading from 20% to 100% of full...
The position control telescoping torque arms help manufacturers detect and eliminate costly screw-fastening errors during the assembly process. Position Control telescoping torque arms are designed to reduce the risk of...
The TL-Series was the first generation of the Mountz TorqueLab® torque analyzer product and has been discontinued. You can access supporting product information. Accuracy ± 0.5% of reading from 20%...
The TorqueMate® 200 was the first generation portable handheld torque analyzer by Mountz and has been discontinued. You can access supporting product information. Recommended for all hand screwdrivers, wrenches or...
The Torquemate® FTA-100 product has been discontinued. You can access supporting product information from this page. It was designed for torque testing and calibrating torque tools. The digital torque tester...
The TorqueMatePlus® was the second generation portable handheld torque analyzer by Mountz and has been discontinued. You can access supporting product information. Recommended for all hand screwdrivers, wrenches or power...