Mountz, Inc. Box End Head 12mm 068636

Description
The wrench head is for attaching to the TBX-12 wrench.
Description
The wrench head is for attaching to the TBX-12 wrench.
Datasheet
Datasheet Summary
Powered by GS/AI

The Box End Head 12mm, part number 068636, is designed for use with the Mountz TBX-12 wrench. This head features a robust construction suitable for various fastening applications, ensuring reliable performance. It is part of a series that emphasizes precision and repeatability in torque delivery, which is critical for maintaining quality control in assembly processes. The interchangeable design allows for easy swapping with other head types and sizes, enhancing versatility in tool usage. This product is ideal for engineers seeking a dependable solution for achieving accurate torque settings in their projects.

Datasheet Summary
Powered by GS/AI

The Box End Head 12mm, part number 068636, is designed for use with the Mountz TBX-12 wrench. This head features a robust construction suitable for various fastening applications, ensuring reliable performance. It is part of a series that emphasizes precision and repeatability in torque delivery, which is critical for maintaining quality control in assembly processes. The interchangeable design allows for easy swapping with other head types and sizes, enhancing versatility in tool usage. This product is ideal for engineers seeking a dependable solution for achieving accurate torque settings in their projects.

Suppliers

Company
Product
Description
Supplier Links
Box End Head 12mm - 068636 - Mountz, Inc.
San Jose, CA, United States
Box End Head 12mm
068636
Box End Head 12mm 068636
The wrench head is for attaching to the TBX-12 wrench.

The wrench head is for attaching to the TBX-12 wrench.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 068636
Product Name Box End Head 12mm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details