Mountz, Inc. MTBN25 Preset Break-Over Wrench 020491

Description
The MTBN25 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double-positive torque adjustment locking system to prevent tampering. Compact and well balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN25 model operates in single direction (clockwise).
Description
The MTBN25 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double-positive torque adjustment locking system to prevent tampering. Compact and well balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN25 model operates in single direction (clockwise).

Suppliers

Company
Product
Description
Supplier Links
MTBN25 Preset Break-Over Wrench - 020491 - Mountz, Inc.
San Jose, CA, United States
MTBN25 Preset Break-Over Wrench
020491
MTBN25 Preset Break-Over Wrench 020491
The MTBN25 break-over wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All models are fitted with a double-positive torque adjustment locking system to prevent tampering. Compact and well balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN25 model operates in single direction (clockwise).

The MTBN25 break-over wrench product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • A preset production torque wrench with the flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically.
  • Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer.
  • All models are fitted with a double-positive torque adjustment locking system to prevent tampering.
  • Compact and well balanced. Ideal for use in restricted areas.
  • Interchangeable Heads for all models are available.

MTBN25 model operates in single direction (clockwise).

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020491
Product Name MTBN25 Preset Break-Over Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 2548261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details