Mountz, Inc. ADS40F Dial Torque Wrench 020107

Description
The ADS40F dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Memory and fine main pointers provide accurate readings Built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD compliant Dial wrench is designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Attractive abrasive-resistant finish for improved identification and lifespan. The dial wrench can used for both measuring torque and tightening screws. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.
Description
The ADS40F dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Memory and fine main pointers provide accurate readings Built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD compliant Dial wrench is designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Attractive abrasive-resistant finish for improved identification and lifespan. The dial wrench can used for both measuring torque and tightening screws. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.

Suppliers

Company
Product
Description
Supplier Links
ADS40F Dial Torque Wrench - 020107 - Mountz, Inc.
San Jose, CA, United States
ADS40F Dial Torque Wrench
020107
ADS40F Dial Torque Wrench 020107
The ADS40F dial torque wrench product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting). Memory and fine main pointers provide accurate readings Built-in ratchet mechanism Standard double-ended spindle ratchet mechanism allows for left handed torque applications. Mechanical stop with overload protection up to 125% of full scale Recessed dials to minimize breakage Easy identification and tracking with clearly-labeled model and serial numbers ESD compliant Dial wrench is designed with a unique, recessed dial, which helps to minimize display damage. Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications Dual scale in American and S.I. units. Attractive abrasive-resistant finish for improved identification and lifespan. The dial wrench can used for both measuring torque and tightening screws. This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.

The ADS40F dial torque wrench product has been discontinued. You can access supporting product information from this page.
The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 4% of indicated setting).

  • Memory and fine main pointers provide accurate readings
  • Built-in ratchet mechanism
  • Standard double-ended spindle ratchet mechanism allows for left handed torque applications.
  • Mechanical stop with overload protection up to 125% of full scale
  • Recessed dials to minimize breakage
  • Easy identification and tracking with clearly-labeled model and serial numbers
  • ESD compliant
  • Dial wrench is designed with a unique, recessed dial, which helps to minimize display damage.
  • Featuring a lightweight aluminum handle, this durable wrench isn't length dependent, and it offers a variety of unique specifications
  • Dual scale in American and S.I. units.
  • Attractive abrasive-resistant finish for improved identification and lifespan.
  • The dial wrench can used for both measuring torque and tightening screws.
  • This tool is commonly used to test, audit, and verify torque applied to joints. Using the memory pointer, the dial torque wrench will capture finishing torque that is applied to any fastener.
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 020107
Product Name ADS40F Dial Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details