Mountz, Inc. 18mm Box Hd 16mm Spigot 040436

Description
The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Description
The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

Suppliers

Company
Product
Description
Supplier Links
18mm Box Hd 16mm Spigot - 040436 - Mountz, Inc.
San Jose, CA, United States
18mm Box Hd 16mm Spigot
040436
18mm Box Hd 16mm Spigot 040436
The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)

The 18mm box end wrench head fitting is designed to fit 16mm spigot end wrenches

    • For 16mm spigot end wrenches (MTBN25 , MTBN65, MTBN135 and MTBN200)
Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Wrenches
Product Number 040436
Product Name 18mm Box Hd 16mm Spigot
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details