TE Connectivity DC Contactors 1616058-9

Description
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 400 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 14 Coil Voltage Rating (VDC) : 30 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Request a Quote Datasheet
Description
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 400 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 14 Coil Voltage Rating (VDC) : 30 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 1616058-9 - TE Connectivity
Berwyn, PA, United States
DC Contactors
1616058-9
DC Contactors 1616058-9
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 400 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 14 Coil Voltage Rating (VDC) : 30 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 15 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Product Type Features Enclosure Type : Gasket Sealed Termination Features Auxiliary Termination Connection Type : 8-32 UNC-2A Stud Coil Termination Connection Type : 10-32 UNF-2A Stud Mains Termination Connection Type : 3/8-24 UNF-2A Stud

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form Z
  • Number of Poles : 1

Contact Features


  • Contact Arrangement : SPST NO
  • Contact Current Rating (AMP) : 400

Electrical Characteristics


  • Actuating System : DC
  • Coil Resistance (OHM) : 14
  • Coil Voltage Rating (VDC) : 30
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Auxiliary) (INLBS) : 15
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 112.5

Product Type Features


  • Enclosure Type : Gasket Sealed

Termination Features


  • Auxiliary Termination Connection Type : 8-32 UNC-2A Stud
  • Coil Termination Connection Type : 10-32 UNF-2A Stud
  • Mains Termination Connection Type : 3/8-24 UNF-2A Stud
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1616058-9
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-FC-360-CU4-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
AC Contactors - 2-1618378-9 - TE Connectivity
Specs
VAC 115 volts
View Details
Contactors - 844-1-1618413-9-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details