TE Connectivity Contactor, Spst-No-Dm, 24Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-15Q1999

Description
CONTACTOR, SPST-NO-DM, 24VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 24VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 24Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9092 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 24Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9092
Contactor, Spst-No-Dm, 24Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9092
CONTACTOR, SPST-NO-DM, 24VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 24VAC, 25A, PANEL; Load Current Inductive:25A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Definite Purpose, Model 96, 25 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt - 70198905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, Model 96, 25 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt
70198905
Contactor, Definite Purpose, Model 96, 25 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt 70198905
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate

Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage:
24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:

  • Robust 1- and 2-Pole Contactors
  • Shunt Available on 1-Pole Models
  • Convenient Mounting Plate
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Contactors Electrical Contactors
Product Number 29M9092 70198905
Product Name Contactor, Spst-No-Dm, 24Vac, 25A, Panel; Load Current Inductive Productsunlimited Te Connectivity Contactor, Definite Purpose, Model 96, 25 A, 24 VAC, 1 Pole, SPST-NO-DM w/Shunt
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200244340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS19, AFS17, AFS819, AFS799 - Single and double pole NO contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 100 to 250 amps
View Details