TE Connectivity DC Contactors 8-1616968-4

Description
Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : Wire Connector
Request a Quote
Description
Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : Wire Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Contactors - 8-1616968-4 - TE Connectivity
Berwyn, PA, United States
DC Contactors
8-1616968-4
DC Contactors 8-1616968-4
Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor Coil Resistance (OHM) : 120 DC Contactor Coil Voltage Rating (VDC) : 28 DC Contactor Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment DC Contactor Mounting Type : Bus Bar Mounting Plate : Without Product Type Features Arc Cover : Without Contactor Type : Sealed Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Wire Connector Termination Features Coil Termination : Wire Connector

Contact Features


  • DC Contactor Contact Arrangement : SPST NO DB
  • DC Contactor Contact Current Rating (AMP) : 400
  • Pole Configuration : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Voltage (Max) (VDC) : 28
  • DC Contactor Coil Resistance (OHM) : 120
  • DC Contactor Coil Voltage Rating (VDC) : 28
  • DC Contactor Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • DC Contactor Mounting Type : Bus Bar
  • Mounting Plate : Without

Product Type Features


  • Arc Cover : Without
  • Contactor Type : Sealed
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Wire Connector

Termination Features


  • Coil Termination : Wire Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 8-1616968-4
Product Name DC Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 9-1616990-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Definite Purpose Contactors - 4-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VAC 240 volts
View Details
Contactors - 41-1618412-8-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details