Configuration Features Number of Poles : 2
Contact Features Contact Arrangement : 2 Form Y, DPST-NC-DB Contact Current Rating (AMP) : 200
Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24 - 14
Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 10.4 Coil Voltage (Max) (VDC) : 24 Coil Voltage Rating (VDC) : 26 Contact Switching Voltage (Max) (VDC) : 48
Mechanical Attachment Product Mount Type : Chassis Torque (Main) (INLBS) : 75
Packaging Features Packaging Method : Individual
Termination Features Auxiliary Contact Terminal Type : .25 Quick Connect Coil Termination Type : Wire Connector Mains Terminal Type : M8 Bolt
Configuration Features
Contact Features
- Contact Arrangement : 2 Form Y, DPST-NC-DB
- Contact Current Rating (AMP) : 200
Dimensions
- Wire Size (MMSQ) : .20 - 2.08
- Wire Size (AWG) : 24 - 14
Electrical Characteristics
- Actuating System : DC
- Coil Resistance (OHM) : 10.4
- Coil Voltage (Max) (VDC) : 24
- Coil Voltage Rating (VDC) : 26
- Contact Switching Voltage (Max) (VDC) : 48
Mechanical Attachment
- Product Mount Type : Chassis
- Torque (Main) (INLBS) : 75
Packaging Features
- Packaging Method : Individual
Termination Features
- Auxiliary Contact Terminal Type : .25 Quick Connect
- Coil Termination Type : Wire Connector
- Mains Terminal Type : M8 Bolt