TE Connectivity Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100-30K16999CJ

Description
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9134 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9134
Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9134
CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

CONTACTOR 3PST-NO-DM, 240VAC, 50A, PANEL; Load Current Inductive:50A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:25hp; Switching Current AC1:65A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9134
Product Name Contactor 3Pst-No-Dm, 240Vac, 50A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GXL14C1B-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details