Configuration Features Auxiliary Switch Contact Arrangement : Without
Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form Y, 4PST-NC-DB Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 4
Dimensions Wire Size (MMSQ) : .32 - 8.37 Wire Size (AWG) : 22 - 8
Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 117 Definite Purpose Contactor Coil Voltage Rating (VAC) : 120 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0
Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With
Packaging Features Packaging Method : Individual
Product Type Features Arc Cover : With Contactor Type : Definite Purpose Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Captive Pressure Plate
Termination Features Coil Termination : 8-32 Screw, Quick Connect
Configuration Features
- Auxiliary Switch Contact Arrangement : Without
Contact Features
- Contact Base Material : Silver Cadmium Oxide
- Definite Purpose Contactor Contact Arrangement : 4 Form Y, 4PST-NC-DB
- Definite Purpose Contactor Contact Current Rating (AMP) : 30
- Pole Configuration : 4
Dimensions
- Wire Size (MMSQ) : .32 - 8.37
- Wire Size (AWG) : 22 - 8
Electrical Characteristics
- Actuating System : AC
- Coil Voltage (Max) (VAC) : 120
- Definite Purpose Contactor Coil Resistance (OHM) : 117
- Definite Purpose Contactor Coil Voltage Rating (VAC) : 120
- Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600
Industry Standards
- Agency Approval : CSA Certified, UL Recognized
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Definite Purpose Contactor Mounting Type : Panel
- Mounting Plate : With
Packaging Features
- Packaging Method : Individual
Product Type Features
- Arc Cover : With
- Contactor Type : Definite Purpose
- Molded : No
- Product Category : Electromechanical Relays
- Product Classification : Relays - Contactors
- Product Type : Contactor
- Terminal Configuration : Captive Pressure Plate
Termination Features
- Coil Termination : 8-32 Screw, Quick Connect